Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166205-VDRS05C050TS
Packaging: Tape and Reel
Contact Plating: Tin
Capacitance: 370 pF
Clamping Voltage: 145 V
Voltage Tolerance: 10 %
ESD Protection: No
Clamping Current: 5 A
Varistor Voltage: 82 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 4.1 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 65 V
Lead Pitch: 5 mm
Max Surge Current: 400 A
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1166205-VDRS05C050TSE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS05C050TSE |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 145 volts |