Manufacturer: Vishay
Win Source Part Number: 1026971-VDRS05A040BS
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 460pF @ 1kHz
Varistor Voltage (Min): 61.2V
Varistor Voltage (Typ): 68V
Varistor Voltage (Max): 74.8V
Current - Surge: 100A
Maximum AC Volts: 40VAC
Maximum DC Volts: 56VDC
Energy: 1.6J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Disc 7mm
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
VARISTOR 68V 100A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1026971-VDRS05A040BSE | VDRS05A040BSE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRS05A040BSE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 100 amps |