The VDRS05A040BSE is a metal oxide varistor from the VDRS series, designed for overvoltage protection. It consists of a low-β zinc oxide disc with copper-clad steel leads, coated in UL 94 V-0 certified halogen-free epoxy. Rated for 40 V RMS continuous voltage and 56 V DC, it handles a maximum non-repetitive transient current of 400 A and dissipates up to 1.6 J per 10/1000 μs pulse. Capacitance at 1 kHz is 110 pF max, with case dimensions of 4.2 mm diameter and 2.1 mm height. It operates from -40 °C to +85 °C and supports wave or hand soldering, but not pin-in-paste reflow. The device meets UL 1449 edition 4 and VDE/IEC 61051-1/2 for operation to 85 °C and is certified under cUL, ULus, and VDE.
MOV 40VAC/56VDC 100A 68V Radial 1.6J 7mm Product overview: VDRS05A040BSE from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 68V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 68V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-VDRS05A040BSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-VDRS05A040BSE |
| Product Name | 100A 68V Circuit Protection Fuse |
| Approvals / Standards | RoHS |