VARISTOR 430V 10KA DISC 22.50MM
VDR HS 20D 100AA 275V STLDS BULK e3
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VDRH20X275BSE | 74R5680 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Vdr Hs 20D 100Aa 275V Stlds Bulk E3 Vishay |
| Package | Through Hole |