Manufacturer: Vishay
Win Source Part Number: 902517-VDRH20R025BSE
Series: VDRH
Operating Temperature Range: -40°C ~ 125°C
Features: 39 V 3 kA Varistor 1 Circuit Through Hole Disc 22.50mm
Package: Disc 22.50mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
VARISTOR 39V 3KA DISC 22.50MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902517-VDRH20R025BSE | VDRH20R025BSE |
| Product Name | TVS - TVS - Varistors, MOVs - VDRH20R025BSE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |