"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
DISPLAY, SEVEN SEGMENT, 10MM, YELLOW; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:30.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:VDM.10.0RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
LED Displays & Accessories 7Seg Yellow 589nm Common Cathode
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 751-VDMY10C0DKR-ND | 12X9135 | 06AC6512 | VDMY10C0 |
| Product Name | LED Character and Numeric | Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay | Display, Seven Segment, 10Mm, Yellow; Led Colour Vishay | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | |
| Common | Common Cathode | |||
| LED Color | Yellow | Yellow | ||
| Number of Characters | 1 # | 1 # | 1 # |