Vishay Precision Group LED Character and Numeric VDMY10A0

Description
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMY10A0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMY10A0CT-ND
LED Character and Numeric VDMY10A0CT-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMY10A0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMY10A0DKR-ND
LED Character and Numeric VDMY10A0DKR-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMY10A0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMY10A0TR-ND
LED Character and Numeric VDMY10A0TR-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMY10A0
LED Displays & Accessories VDMY10A0
LED Displays & Accessories 7Seg Yellow 589nm Common Anode

LED Displays & Accessories 7Seg Yellow 589nm Common Anode

Buy Now Datasheet
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay - 12X9133 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay
12X9133
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay 12X9133
DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, Seven Segment, 10Mm, Yellow; Led Colour Vishay - 06AC6510 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Yellow; Led Colour Vishay
06AC6510
Display, Seven Segment, 10Mm, Yellow; Led Colour Vishay 06AC6510
DISPLAY, SEVEN SEGMENT, 10MM, YELLOW; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:30.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, YELLOW; LED Colour:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:30.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

Supplier's Site
Display, 7-Segment, 10Mm, Green; Led Color Vishay - 12X9132 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green; Led Color Vishay
12X9132
Display, 7-Segment, 10Mm, Green; Led Color Vishay 12X9132
DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMY10A0CT-ND VDMY10A0 12X9133 06AC6510
Product Name LED Character and Numeric LED Displays & Accessories Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay Display, Seven Segment, 10Mm, Yellow; Led Colour Vishay
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Yellow Yellow
Number of Characters 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details