Vishay Intertechnology, Inc. LED Character and Numeric VDMR10A1

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMR10A1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMR10A1DKR-ND
LED Character and Numeric VDMR10A1DKR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMR10A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMR10A1TR-ND
LED Character and Numeric VDMR10A1TR-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMR10A1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMR10A1CT-ND
LED Character and Numeric VDMR10A1CT-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, 7-Segment, 10Mm, Red, Full Reel; Led Color Vishay - 04X5276 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Red, Full Reel; Led Color Vishay
04X5276
Display, 7-Segment, 10Mm, Red, Full Reel; Led Color Vishay 04X5276
DISPLAY, 7-SEGMENT, 10MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Red; Led Color Vishay - 04X5275 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Red; Led Color Vishay
04X5275
Display, 7-Segment, 10Mm, Red; Led Color Vishay 04X5275
DISPLAY, 7-SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:1.6mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMR10A1
LED Displays & Accessories VDMR10A1
LED Displays & Accessories 7Seg Red 631nm Common Anode

LED Displays & Accessories 7Seg Red 631nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMR10A1DKR-ND 04X5276 VDMR10A1
Product Name LED Character and Numeric Display, 7-Segment, 10Mm, Red, Full Reel; Led Color Vishay LED Displays & Accessories
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Two Digit LED Numeric Displays - LB-602EK2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Orange
View Details
3 suppliers