"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
LED Displays & Accessories 7-Seg SuperRed 631nm Common Anode
DISPLAY, SEVEN SEGMENT, 10MM, RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 Series; RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 10MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | VDMR10A0DKR-ND | VDMR10A0 | 06AC6507 | 04X5274 |
| Product Name | LED Character and Numeric | LED Displays & Accessories | Display, Seven Segment, 10Mm, Red; Led Colour Vishay | Display, 7-Segment, 10Mm, Red, Full Reel; Led Color Vishay |
| Display Type | Segmented | Segmented | Segmented | |
| Common | Common Anode | |||
| LED Color | Red | Red | ||
| Number of Characters | 1 # | 1 # | 1 # |