"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
LED Displays & Accessories 7-Seg Orange 605nm Common Cathode
DISPLAY, 7-SEGMENT, 10MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
DISPLAY, 7-SEGMENT, 10MM, ORANGE, FULL REEL; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
DISPLAY, SEVEN SEGMENT, 10MM, ORANGE; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:8.25mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:VDM.10.0 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 751-VDMO10C0DKR-ND | VDMO10C0 | 04X5271 | 06AC6506 |
| Product Name | LED Character and Numeric | LED Displays & Accessories | Display, 7-Segment, 10Mm, Orange; Led Color Vishay | Display, Seven Segment, 10Mm, Orange; Led Colour Vishay |
| Display Type | Segmented | Segmented | Segmented | |
| Common | Common Cathode | |||
| LED Color | Orange | Orange | ||
| Number of Characters | 1 # | 1 # | 1 # |