Vishay Precision Group LED Character and Numeric VDMO10A1

Description
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMO10A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMO10A1TR-ND
LED Character and Numeric VDMO10A1TR-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, 7-Segment, 10Mm, Orange; Led Color Vishay - 04X5269 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Orange; Led Color Vishay
04X5269
Display, 7-Segment, 10Mm, Orange; Led Color Vishay 04X5269
DISPLAY, 7-SEGMENT, 10MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay - 04X5270 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay
04X5270
Display, 7-Segment, 10Mm, Orange, Full Reel; Led Color Vishay 04X5270
DISPLAY, 7-SEGMENT, 10MM, ORANGE, FULL REEL; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, ORANGE, FULL REEL; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMO10A1
LED Displays & Accessories VDMO10A1
LED Displays & Accessories 7-Seg Orange 605nm Common Anode

LED Displays & Accessories 7-Seg Orange 605nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMO10A1TR-ND 04X5269 VDMO10A1
Product Name LED Character and Numeric Display, 7-Segment, 10Mm, Orange; Led Color Vishay LED Displays & Accessories
Display Type Segmented Segmented
Common Common Anode
LED Color Orange Orange
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details