Vishay Precision Group LED Character and Numeric VDMG10A1

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMG10A1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10A1TR-ND
LED Character and Numeric VDMG10A1TR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.630"" H x 0.386"" W x 0.059"" D (16.00mm x 9.80mm x 1.50mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay - 04X5264 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay
04X5264
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay 04X5264
DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:500µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:500µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Green; Led Color Vishay - 04X5263 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green; Led Color Vishay
04X5263
Display, 7-Segment, 10Mm, Green; Led Color Vishay 04X5263
DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:500µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:500µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMG10A1
LED Displays & Accessories VDMG10A1
LED Displays & Accessories 7-Seg Green 572nm Common Anode

LED Displays & Accessories 7-Seg Green 572nm Common Anode

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMG10A1TR-ND 04X5264 VDMG10A1
Product Name LED Character and Numeric Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay LED Displays & Accessories
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Led Dot Matrix Display, 64 X 32, Rgb, 5V; Led Color Lumex - 78AC5395 - Newark, An Avnet Company
Specs
Display Type Dot Matrix
View Details