Win Source Part Number: 1368391-VDMG10A0
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: VDM.10A0
Package: Tape & Reel
Product Status: Active
Package / Case: 10-SMD, No Lead
Base Product Number: VDMG10
Power Dissipation (Max): 70mW
HTSUS: 8541.41.0000
Size / Dimension: 0.591" H x 0.386" W x 0.124" D (15.00mm x 9.80mm x 3.15mm)
ECCN: EAR99
Color: Green
Millicandela Rating: 0.4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 572nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | VDMG10A0 |
| Product Name | Optoelectronics - LED Character and Numeric |