Vishay Precision Group LED Character and Numeric VDMG10A0

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VDMG10A0DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10A0DKR-ND
LED Character and Numeric VDMG10A0DKR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMG10A0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10A0TR-ND
LED Character and Numeric VDMG10A0TR-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - VDMG10A0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VDMG10A0CT-ND
LED Character and Numeric VDMG10A0CT-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2V 20mA 0.591"" H x 0.386"" W x 0.124"" D (15.00mm x 9.80mm x 3.15mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
VDMG10A0
LED Displays & Accessories VDMG10A0
LED Displays & Accessories 7-Seg Green 572nm Common Anode

LED Displays & Accessories 7-Seg Green 572nm Common Anode

Buy Now Datasheet
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay - 04X5262 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay
04X5262
Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay 04X5262
DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN, FULL REEL; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, Seven Segment, 10Mm, Green; Led Colour Vishay - 06AC6502 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10Mm, Green; Led Colour Vishay
06AC6502
Display, Seven Segment, 10Mm, Green; Led Colour Vishay 06AC6502
DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.4mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10MM, GREEN; LED Colour:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.4mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:VDM.10.0 RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 10Mm, Green; Led Color Vishay - 04X5261 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 10Mm, Green; Led Color Vishay
04X5261
Display, 7-Segment, 10Mm, Green; Led Color Vishay 04X5261
DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:400µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number VDMG10A0DKR-ND VDMG10A0 04X5262 06AC6502
Product Name LED Character and Numeric LED Displays & Accessories Display, 7-Segment, 10Mm, Green, Full Reel; Led Color Vishay Display, Seven Segment, 10Mm, Green; Led Colour Vishay
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details