Vishay Intertechnology, Inc. TVS Protection Diode VCUT10A1-SD0-G4-08

Description
TVS DIODE 10VWM 18VC CLP0603 Product overview: VCUT10A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT10A1-SD0-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 10VWM 18VC CLP0603 Product overview: VCUT10A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT10A1-SD0-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-VCUT10A1-SD0-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VCUT10A1-SD0-G4-08
TVS Protection Diode 144-VCUT10A1-SD0-G4-08
TVS DIODE 10VWM 18VC CLP0603 Product overview: VCUT10A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT10A1-SD0-G4- 08 can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 18VC CLP0603 Product overview: VCUT10A1-SD0-G4-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT10A1-SD0-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1350541-VCUT10A1-SD0-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1350541-VCUT10A1-SD0-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1350541-VCUT10A1-SD0-G4-08
Win Source Part Number: 1350541-VCUT10A1-SD0 -G4-08 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V (Max) Voltage - Breakdown (Min): 11V Power - Peak Pulse: 72W Power Line Protection: No Capacitance @ Frequency: 7.7pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Mounting Type: Surface Mount Package / Case: 0201 (0603 Metric) Supplier Device Package: CLP0603 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VCUT10 Voltage - Clamping (Max) @ Ipp: 18V

Win Source Part Number: 1350541-VCUT10A1-SD0-G4-08
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V (Max)
Voltage - Breakdown (Min): 11V
Power - Peak Pulse: 72W
Power Line Protection: No
Capacitance @ Frequency: 7.7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
Supplier Device Package: CLP0603
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VCUT10
Voltage - Clamping (Max) @ Ipp: 18V

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCUT10A1-SD0-G4-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCUT10A1-SD0-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCUT10A1-SD0-G4-08
TVS DIODE 10VWM 18VC CLP0603

TVS DIODE 10VWM 18VC CLP0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-VCUT10A1-SD0-G4-08 1350541-VCUT10A1-SD0-G4-08 VCUT10A1-SD0-G4-08
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) CLP0603
Peak Pulse Power 72 watts 72 watts 72 watts
Unlock Full Specs
to access all available technical data