TVS DIODE 17VC LLP1006-2L Product overview: VCUT0610AHD1-G3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT0610AHD1-G3-
Win Source Part Number: 1106783-VCUT0610AHD1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 54W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.2A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: LLP1006-2L
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VCUT06
Product Status: Obsolete
TVS DIODE 17VC LLP1006-2L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-VCUT0610AHD1-G3-08 | 1106783-VCUT0610AHD1-G3-08 | VCUT0610AHD1-G3-08 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Tape & Reel (TR) | SOD-882 | LLP1006-2L |
| Peak Pulse Power | 54 watts | 54 watts | 54 watts |