Vishay Precision Group Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay VCUT05E1-SD0-G4-08

Description
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:13V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:78W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:13V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:78W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay - 78AC6653 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay
78AC6653
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay 78AC6653
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:13V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:78W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:13V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:78W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC6653
Product Name Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance ESD protection diode - PESD12VU1UT,215 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 1678501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details