Vishay Precision Group Vcs331Z 2R0000 0.1% Vishay Foil Resistors VCS331Z 1R-2RB

Description
VCS331Z 2R0000 0.1%
Description
VCS331Z 2R0000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs331Z 2R0000 0.1% Vishay Foil Resistors - 76M1197 - Newark, An Avnet Company
Chicago, IL, United States
Vcs331Z 2R0000 0.1% Vishay Foil Resistors
76M1197
Vcs331Z 2R0000 0.1% Vishay Foil Resistors 76M1197
VCS331Z 2R0000 0.1%

VCS331Z 2R0000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M1197
Product Name Vcs331Z 2R0000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details