VISHAY PRECISION GROUP
VCS3010R1-0R25F -- VCS301 0R2500 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vcs301 0R2500 1.0% Vishay Foil Resistors
VCS3010R1-0R25F
Description
VCS301 0R2500 1.0%
Description
VCS301 0R2500 1.0%
Suppliers
Vcs301 0R2500 1.0% Vishay Foil Resistors
76M1176
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M1176 |
|
Product Name
|
Vcs301 0R2500 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
499 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Category / Application
Power Applications
Mounting / Packaging
Axial Leads
Resistance Range
100 to 56000 ohms
View Details