Vishay Precision Group Vcs101 0R2000 0.1% Vishay Foil Resistors VCS1010R1-0R2B

Description
VCS101 0R2000 0.1%
Description
VCS101 0R2000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs101 0R2000 0.1% Vishay Foil Resistors - 76M1046 - Newark, An Avnet Company
Chicago, IL, United States
Vcs101 0R2000 0.1% Vishay Foil Resistors
76M1046
Vcs101 0R2000 0.1% Vishay Foil Resistors 76M1046
VCS101 0R2000 0.1%

VCS101 0R2000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76M1046
Product Name Vcs101 0R2000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details