Win Source Part Number: 1103762-VCNT2020
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 20 mA
Current - DC Forward (If) (Max): 100 mA
Sensing Method: Reflective
Sensing Distance: 0.02" (0.5mm)
Package / Case: 4-SMD Module
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VCNT2020TR,VCNT2020C
Base Product Number: VCNT2020
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103762-VCNT2020 |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |