Vishay Precision Group Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4200 VCNL4200

Description
Manufacturer: Vishay Win Source Part Number: 844623-VCNL4200 Series: Filtron™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 550nm I²C 10-SMD Module Package: 10-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4200 Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VCNL4200DKR, VCNL4200CT, VCNL4200TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844623-VCNL4200 Series: Filtron™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 550nm I²C 10-SMD Module Package: 10-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4200 Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VCNL4200DKR, VCNL4200CT, VCNL4200TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4200 - 844623-VCNL4200 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4200
844623-VCNL4200
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4200 844623-VCNL4200
Manufacturer: Vishay Win Source Part Number: 844623-VCNL4200 Series: Filtron™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Ambient 550nm I²C 10-SMD Module Package: 10-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4200 Categories: Sensors Case / Package: 10-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: VCNL4200DKR, VCNL4200CT, VCNL4200TR

Manufacturer: Vishay
Win Source Part Number: 844623-VCNL4200
Series: Filtron™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Ambient 550nm I²C 10-SMD Module
Package: 10-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: VCNL4200
Categories: Sensors
Case / Package: 10-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: VCNL4200DKR, VCNL4200CT, VCNL4200TR

Buy Now Datasheet
High Sens Long Dist Prox Als Sensor-E4 Rohs Compliant Vishay - 54AC6178 - Newark, An Avnet Company
Chicago, IL, United States
High Sens Long Dist Prox Als Sensor-E4 Rohs Compliant Vishay
54AC6178
High Sens Long Dist Prox Als Sensor-E4 Rohs Compliant Vishay 54AC6178
HIGH SENS LONG DIST PROX ALS SENSOR-E4 ROHS COMPLIANT: NA

HIGH SENS LONG DIST PROX ALS SENSOR-E4 ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 844623-VCNL4200 54AC6178
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4200 High Sens Long Dist Prox Als Sensor-E4 Rohs Compliant Vishay
Sensor Type Light Sensor Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3904-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details