Vishay Precision Group Photo Sensor, I2C, -40 To 105 Deg C, Smd; Supply Voltage Min Vishay VCNL4035X01-GS18

Description
PHOTO SENSOR, I2C, -40 TO 105 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: NA
Datasheet
Description
PHOTO SENSOR, I2C, -40 TO 105 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor, I2C, -40 To 105 Deg C, Smd; Supply Voltage Min Vishay - 12AC5519 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, I2C, -40 To 105 Deg C, Smd; Supply Voltage Min Vishay
12AC5519
Photo Sensor, I2C, -40 To 105 Deg C, Smd; Supply Voltage Min Vishay 12AC5519
PHOTO SENSOR, I2C, -40 TO 105 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: NA

PHOTO SENSOR, I2C, -40 TO 105 DEG C, SMD; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 12AC5519
Product Name Photo Sensor, I2C, -40 To 105 Deg C, Smd; Supply Voltage Min Vishay
Sensor Type Proximity Sensors; Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Kmxp1002 1Mm Pitch Vertical Rohs Compliant Te Connectivity - 69AC1581 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details