Proximity/Ambient Light Sensor I2C SMD
Proximity/Ambient Light Sensor I2C SMD
Proximity/Ambient Light Sensor I2C SMD
Optical Sensor Ambient 550nm I²C 8-SMD Module
Optical Sensor Ambient 550nm I²C 8-SMD Module
Optical Sensor Ambient 550nm I²C 8-SMD Module
Proximity Sensors PS, ALS, Muxx, Drvr AEC-Q101 Qualified
PHOTO SENSOR, AEC-Q100, DIGITAL, 500MM; Sensor Output:Digital; Sensing Range Max:500mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
PHOTO SENSOR, AEC-Q100, DIGITAL, 500MM; Sensor Output:Digital; Sensing Range Max:500mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1612048 | 1612148P | VCNL4035X01-GS08CT-ND | VCNL4035X01-GS08 | 12AC6694 |
| Product Name | Proximity Sensor ICs | Proximity Sensor ICs | Proximity Sensors | Proximity Sensors | Photo Sensor, Aec-Q100, Digital, 500Mm; Sensor Output Vishay |
| Electrical Output | Voltage | Voltage | |||
| Height | 0.0295 inch (0.7500 mm) | ||||
| Length | 0.1575 inch (4 mm) | ||||
| Switching Frequency | 400 kHz |