Vishay Intertechnology, Inc. Proximity Sensors VCNL40302X01-GS08

Description
SENSOR OPT 550NM AMBIENT 8 QFN
Request a Quote Datasheet
Description
SENSOR OPT 550NM AMBIENT 8 QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 751-VCNL40302X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM AMBIENT 8 QFN

SENSOR OPT 550NM AMBIENT 8 QFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40302X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
SENSOR OPT 550NM AMBIENT 8 QFN

SENSOR OPT 550NM AMBIENT 8 QFN

Buy Now Datasheet
Proximity Sensors - 751-VCNL40302X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensor Ambient 550nm I²C 8-QFN

Optical Sensor Ambient 550nm I²C 8-QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
VCNL40302X01-GS08
Proximity Sensors VCNL40302X01-GS08
Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x40

Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x40

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 751-VCNL40302X01-GS08DKR-ND VCNL40302X01-GS08
Product Name Proximity Sensors Proximity Sensors
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEF-M18NB-PS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers