Vishay Intertechnology, Inc. Proximity Sensor ICs VCNL40301X01-GS08

Description
INTEG. PROX ALS I²C SENS
Request a Quote Datasheet
Description
INTEG. PROX ALS I²C SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2009793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2009793
Proximity Sensor ICs 2009793
INTEG. PROX ALS I²C SENS

INTEG. PROX ALS I²C SENS

Supplier's Site
Proximity Sensor ICs - 2009794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2009794
Proximity Sensor ICs 2009794
INTEG. PROX ALS I²C SENS

INTEG. PROX ALS I²C SENS

Supplier's Site
Proximity Sensors - VCNL40301X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL40301X01-GS08CT-ND
Proximity Sensors VCNL40301X01-GS08CT-ND
Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Buy Now Datasheet
Proximity Sensors - VCNL40301X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL40301X01-GS08TR-ND
Proximity Sensors VCNL40301X01-GS08TR-ND
Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Buy Now Datasheet
Proximity Sensors - VCNL40301X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL40301X01-GS08DKR-ND
Proximity Sensors VCNL40301X01-GS08DKR-ND
Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Optical Sensor Ambient 550nm I²C 8-PowerVQFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
VCNL40301X01-GS08
Proximity Sensors VCNL40301X01-GS08
Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x51

Proximity Sensors Prox, ALS w/IR, I2C 7-bit Slave 0x51

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2009793 VCNL40301X01-GS08CT-ND VCNL40301X01-GS08
Product Name Proximity Sensor ICs Proximity Sensors Proximity Sensors
Electrical Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
RightSight Photosensor - 42EF-P2JBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details