Vishay Precision Group Proximity Sensor ICs VCNL4020X01-GS08

Description
Proximity/Ambient Light Sensor, IR, I2C
Request a Quote Datasheet
Description
Proximity/Ambient Light Sensor, IR, I2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 1226794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226794P
Proximity Sensor ICs 1226794P
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Proximity Sensor ICs - 1226794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226794
Proximity Sensor ICs 1226794
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Proximity Sensor ICs - 1652433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1652433
Proximity Sensor ICs 1652433
Proximity/Ambient Light Sensor, IR, I2C

Proximity/Ambient Light Sensor, IR, I2C

Supplier's Site
Proximity Sensors - VCNL4020X01-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4020X01-GS08DKR-ND
Proximity Sensors VCNL4020X01-GS08DKR-ND
Optical Sensor Ambient 540nm I²C 10-VDFN

Optical Sensor Ambient 540nm I²C 10-VDFN

Buy Now Datasheet
Proximity Sensors - VCNL4020X01-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4020X01-GS08TR-ND
Proximity Sensors VCNL4020X01-GS08TR-ND
Optical Sensor Ambient 540nm I²C 10-VDFN

Optical Sensor Ambient 540nm I²C 10-VDFN

Buy Now Datasheet
Proximity Sensors - VCNL4020X01-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL4020X01-GS08CT-ND
Proximity Sensors VCNL4020X01-GS08CT-ND
Optical Sensor Ambient 540nm I²C 10-VDFN

Optical Sensor Ambient 540nm I²C 10-VDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
VCNL4020X01-GS08
Proximity Sensors VCNL4020X01-GS08
Proximity Sensors Proximity/IR Emitter AEC-Q101 Qualified

Proximity Sensors Proximity/IR Emitter AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1226794P 1226794 VCNL4020X01-GS08DKR-ND VCNL4020X01-GS08
Product Name Proximity Sensor ICs Proximity Sensor ICs Proximity Sensors Proximity Sensors
Height 0.0327 inch (0.8300 mm) 0.0327 inch (0.8300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details