Vishay Precision Group Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4010-GS08 VCNL4010-GS08

Description
Manufacturer: Vishay Win Source Part Number: 844877-VCNL4010-GS08 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Ambient - I²C 13-WQFN Exposed Pad Package: 13-WQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4010 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8542.39.0001 Other Part Number: VCNL4010-GS08DKR, VCNL4010-GS08CT, VCNL4010-GS08TR, VCNL4010GS08
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844877-VCNL4010-GS08 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Ambient - I²C 13-WQFN Exposed Pad Package: 13-WQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4010 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8542.39.0001 Other Part Number: VCNL4010-GS08DKR, VCNL4010-GS08CT, VCNL4010-GS08TR, VCNL4010GS08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4010-GS08 - 844877-VCNL4010-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4010-GS08
844877-VCNL4010-GS08
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4010-GS08 844877-VCNL4010-GS08
Manufacturer: Vishay Win Source Part Number: 844877-VCNL4010-GS08 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Ambient - I²C 13-WQFN Exposed Pad Package: 13-WQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: VCNL4010 Categories: Sensors Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8542.39.0001 Other Part Number: VCNL4010-GS08DKR, VCNL4010-GS08CT, VCNL4010-GS08TR, VCNL4010GS08

Manufacturer: Vishay
Win Source Part Number: 844877-VCNL4010-GS08
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Ambient - I²C 13-WQFN Exposed Pad
Package: 13-WQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: VCNL4010
Categories: Sensors
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8542.39.0001
Other Part Number: VCNL4010-GS08DKR, VCNL4010-GS08CT, VCNL4010-GS08TR, VCNL4010GS08

Buy Now Datasheet
Sensor,als+Proximity,smd,; Sensor Output Vishay - 48W3634 - Newark, An Avnet Company
Chicago, IL, United States
Sensor,als+Proximity,smd,; Sensor Output Vishay
48W3634
Sensor,als+Proximity,smd,; Sensor Output Vishay 48W3634
SENSOR,ALS+PROXIMITY ,SMD,; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:895nm; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Ambient Light Sensor Case Style:SMD; No. of Pins:13Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

SENSOR,ALS+PROXIMITY,SMD,; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:895nm; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Ambient Light Sensor Case Style:SMD; No. of Pins:13Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors >> Ambient Light Sensors - VCNL4010-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
VCNL4010-GS08
Sensors >> Ambient Light Sensors VCNL4010-GS08
WQFN-13(4x4) Ambient Light Sensors ROHS

WQFN-13(4x4) Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 844877-VCNL4010-GS08 48W3634 VCNL4010-GS08
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4010-GS08 Sensor,als+Proximity,smd,; Sensor Output Vishay Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details