Vishay Precision Group Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL3020-GS08 VCNL3020-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1116969-VCNL3020-GS0 8 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 10-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116969-VCNL3020-GS0 8 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 10-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL3020-GS08 - 1116969-VCNL3020-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL3020-GS08
1116969-VCNL3020-GS08
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL3020-GS08 1116969-VCNL3020-GS08
Manufacturer: Vishay Win Source Part Number: 1116969-VCNL3020-GS0 8 Packaging: Reel - TR Type: IR Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 10-SMD Supply Voltage - Operating: 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116969-VCNL3020-GS08
Packaging: Reel - TR
Type: IR
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 10-SMD
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor, Photo, 200M, I2C; Sensing Range Max Vishay - 47W0020 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, 200M, I2C; Sensing Range Max Vishay
47W0020
Sensor, Photo, 200M, I2C; Sensing Range Max Vishay 47W0020
SENSOR, PHOTO, 200M, I2C; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 4 - 72 hours; Output Current:200mA; Sensor Output:Digital RoHS Compliant: Yes

SENSOR, PHOTO, 200M, I2C; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:-; MSL:MSL 4 - 72 hours; Output Current:200mA; Sensor Output:Digital RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay - 47W0021 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay
47W0021
Sensor, Photo, 200M, I2C, Full Reel; Sensing Range Max Vishay 47W0021
SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: Yes

SENSOR, PHOTO, 200M, I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:-; Product Range:VCNL3020; MSL:MSL 4 - 72 hours; Output Current:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1116969-VCNL3020-GS08 47W0020
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL3020-GS08 Sensor, Photo, 200M, I2C; Sensing Range Max Vishay
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details