Vishay Precision Group Proximity Sensors VCNL3020-GS08

Description
Optical Sensor IR I²C 10-SMD, No Lead
Request a Quote Datasheet
Description
Optical Sensor IR I²C 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - VCNL3020-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL3020-GS08CT-ND
Proximity Sensors VCNL3020-GS08CT-ND
Optical Sensor IR I²C 10-SMD, No Lead

Optical Sensor IR I²C 10-SMD, No Lead

Buy Now Datasheet
Proximity Sensors - VCNL3020-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL3020-GS08TR-ND
Proximity Sensors VCNL3020-GS08TR-ND
Optical Sensor IR I²C 10-SMD, No Lead

Optical Sensor IR I²C 10-SMD, No Lead

Buy Now Datasheet
Proximity Sensors - VCNL3020-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
VCNL3020-GS08DKR-ND
Proximity Sensors VCNL3020-GS08DKR-ND
Optical Sensor IR I²C 10-SMD, No Lead

Optical Sensor IR I²C 10-SMD, No Lead

Buy Now Datasheet
Proximity Sensor ICs - 1226792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226792
Proximity Sensor ICs 1226792
Proximity Sensor & Infrared Emitter, I2C

Proximity Sensor & Infrared Emitter, I2C

Supplier's Site
Proximity Sensor ICs - 1226792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1226792P
Proximity Sensor ICs 1226792P
Proximity Sensor & Infrared Emitter, I2C

Proximity Sensor & Infrared Emitter, I2C

Supplier's Site
Proximity Sensor ICs - 1652434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1652434
Proximity Sensor ICs 1652434
Proximity Sensor & Infrared Emitter, I2C

Proximity Sensor & Infrared Emitter, I2C

Supplier's Site
Optical Sensor, 200Mm, Digital; Sensor Output Vishay - 72Y6481 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor, 200Mm, Digital; Sensor Output Vishay
72Y6481
Optical Sensor, 200Mm, Digital; Sensor Output Vishay 72Y6481
OPTICAL SENSOR, 200MM, DIGITAL; Sensor Output:Digital (I2C); Sensing Range Max:200mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:200mA; Product Range:- RoHS Compliant: Yes

OPTICAL SENSOR, 200MM, DIGITAL; Sensor Output:Digital (I2C); Sensing Range Max:200mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:200mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
VCNL3020-GS08
Proximity Sensors VCNL3020-GS08
Proximity Sensors Proximity/IR Emitter I2C W/ INT FUNCTION

Proximity Sensors Proximity/IR Emitter I2C W/ INT FUNCTION

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number VCNL3020-GS08CT-ND 1226792 1226792P 72Y6481 VCNL3020-GS08
Product Name Proximity Sensors Proximity Sensor ICs Proximity Sensor ICs Optical Sensor, 200Mm, Digital; Sensor Output Vishay Proximity Sensors
Operating Temperature -13 to 185 F (-25 to 85 C)
Electrical Connection SMD
Height 0.0327 inch (0.8300 mm)
Length 0.1929 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1145ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Sensors - 2093490 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3450 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details