Vishay Precision Group Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay VBUS05B1-SD0-G4-08

Description
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay - 78AC6651 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay
78AC6651
Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay 78AC6651
ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.5V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC6651
Product Name Esd Protection Diode, 5.5V, Clp0603; Clamping Voltage Vc Max Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD113-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
1200W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A12T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details