Vishay Precision Group Esd Protection Diode, 3.3V, Clp0603; Clamping Voltage Vc Max Vishay VBUS03B1-SD0-G4-08

Description
ESD PROTECTION DIODE, 3.3V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, 3.3V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 3.3V, Clp0603; Clamping Voltage Vc Max Vishay - 78AC6650 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 3.3V, Clp0603; Clamping Voltage Vc Max Vishay
78AC6650
Esd Protection Diode, 3.3V, Clp0603; Clamping Voltage Vc Max Vishay 78AC6650
ESD PROTECTION DIODE, 3.3V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 3.3V, CLP0603; Clamping Voltage Vc Max:29V; Diode Case Style:CLP0603; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC6650
Product Name Esd Protection Diode, 3.3V, Clp0603; Clamping Voltage Vc Max Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
ESD protection device - PESD12VL1BSLAZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers
Multi-Purpose ESD Devices - ESD204-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details