Vishay Intertechnology, Inc. Schottky 10A 45V Diode and Rectifier VBT2045CBP-E3/8W

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB, Product overview: VBT2045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045CBP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB, Product overview: VBT2045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045CBP-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 45V Diode and Rectifier - 280-VBT2045CBP-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V Diode and Rectifier
280-VBT2045CBP-E3/8W
Schottky 10A 45V Diode and Rectifier 280-VBT2045CBP-E3/8W
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB, Product overview: VBT2045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045CBP-E3/8W can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB, Product overview: VBT2045CBP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045CBP-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VBT2045CBP-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT2045CBP-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VBT2045CBP-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Rectifier Array, 20A, To-263Ab; Diode Case Style Vishay - 47T9568 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 20A, To-263Ab; Diode Case Style Vishay
47T9568
Schottky Rectifier Array, 20A, To-263Ab; Diode Case Style Vishay 47T9568
SCHOTTKY RECTIFIER ARRAY, 20A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):20A; Forward Surge Current Ifsm Max:160A; Forward Voltage VF Max:580mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 20A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):20A; Forward Surge Current Ifsm Max:160A; Forward Voltage VF Max:580mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT2045CBP-E3/8W
Schottky Diodes & Rectifiers VBT2045CBP-E3/8W
Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS

Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT2045CBP-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT2045CBP-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT2045CBP-E3/8W
DIODE ARR SCHOTT 45V 10A TO263AB

DIODE ARR SCHOTT 45V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 280-VBT2045CBP-E3/8W VBT2045CBP-E3/8WGIDKR-ND 47T9568 VBT2045CBP-E3/8W VBT2045CBP-E3/8W
Product Name Schottky 10A 45V Diode and Rectifier Diode Arrays Schottky Rectifier Array, 20A, To-263Ab; Diode Case Style Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB D2PAK; D2PAK (TO-263AB) D2PAK
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -40 C (-40 F) 200 C (392 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data