Diode Array 1 Pair Common Cathode Schottky 60V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifiers 10A,60V,DUAL TRENCH SKY RECT.
DIODE ARR SCHOTT 60V 5A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VBT1060C-E3/4W-ND | VBT1060C-E3/4W | VBT1060C-E3/4W |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |