Diode Schottky 45V 10A (DC) Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 10A (DC) Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 10A (DC) Surface Mount TO-263AB (D²PAK)
DIODE 10 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT1045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT1045BP-E3/8W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324050-VBT1045BP-E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Operating Temperature - Junction: 200°C (Max)
Supplier Device Package: TO-263AB (D2PAK)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VBT1045BP-E3/8WCT,VB
Base Product Number: VBT1045
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 45V 10A TO263AB
Schottky Diodes & Rectifiers 10A 45V Schottky PV Solar Bypass
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | VBT1045BP-E3/8WTR-ND | 280-VBT1045BP-E3/8W | 1324050-VBT1045BP-E3/8W | VBT1045BP-E3/8W | VBT1045BP-E3/8W |
| Product Name | Single Diodes | 10 A 45 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 200 C (392 F) | -40 C (-40 F) | 200 C (392 F) | ||
| Package | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB-2 | ||
| RoHS Compliant | RoHS | RoHS |