Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBPW34SR VBPW34SR

Description
Manufacturer: Vishay Win Source Part Number: 036223-VBPW34SR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 036223-VBPW34SR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBPW34SR - 036223-VBPW34SR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBPW34SR
036223-VBPW34SR
Optical Sensors - Optical Sensors - Photodiodes - VBPW34SR 036223-VBPW34SR
Manufacturer: Vishay Win Source Part Number: 036223-VBPW34SR Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 036223-VBPW34SR
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 940nm
Spectral Range: 430nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Z-Bend
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 036223-VBPW34SR
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBPW34SR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Pressure Sensors, Transducers - KP235 - 1193357-KP235 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Line sensors, For spectrophotometry - S8381-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details