Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBPW34S VBPW34S

Description
Manufacturer: Vishay Win Source Part Number: 097239-VBPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 097239-VBPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBPW34S - 097239-VBPW34S - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBPW34S
097239-VBPW34S
Optical Sensors - Optical Sensors - Photodiodes - VBPW34S 097239-VBPW34S
Manufacturer: Vishay Win Source Part Number: 097239-VBPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 097239-VBPW34S
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 940nm
Spectral Range: 430nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 097239-VBPW34S
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBPW34S
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details