Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBPW34FAS VBPW34FAS

Description
Manufacturer: Vishay Win Source Part Number: 127273-VBPW34FAS Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: VBPW34FAS Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; PD93-21C ; Introduction Date: August 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 127273-VBPW34FAS Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: VBPW34FAS Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; PD93-21C ; Introduction Date: August 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FAS - 127273-VBPW34FAS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FAS
127273-VBPW34FAS
Optical Sensors - Optical Sensors - Photodiodes - VBPW34FAS 127273-VBPW34FAS
Manufacturer: Vishay Win Source Part Number: 127273-VBPW34FAS Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: VBPW34FAS Wavelength: 950nm Spectral Range: 780nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Z-Bend Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; PD93-21C ; Introduction Date: August 26, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 127273-VBPW34FAS
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Family Name: VBPW34FAS
Wavelength: 950nm
Spectral Range: 780nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Z-Bend
Alternative Parts (Cross-Reference): QSB34GR_NL; QSB34ZR_NL; PD70-01B/TR7; PD93-21C ;
Introduction Date: August 26, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 127273-VBPW34FAS
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBPW34FAS
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3904-2048Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details