Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBP104SR VBP104SR

Description
Manufacturer: Vishay Win Source Part Number: 902495-VBP104SR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1497-2-ND, 751-1497-1-ND, 751-1497-1, 751-1497-2, 751-VBP104SRDKR, 751-1497-6-ND, 751-VBP104SRCT, 751-1497-6, 751-VBP104SRTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902495-VBP104SR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1497-2-ND, 751-1497-1-ND, 751-1497-1, 751-1497-2, 751-VBP104SRDKR, 751-1497-6-ND, 751-VBP104SRCT, 751-1497-6, 751-VBP104SRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBP104SR - 902495-VBP104SR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBP104SR
902495-VBP104SR
Optical Sensors - Optical Sensors - Photodiodes - VBP104SR 902495-VBP104SR
Manufacturer: Vishay Win Source Part Number: 902495-VBP104SR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1497-2-ND, 751-1497-1-ND, 751-1497-1, 751-1497-2, 751-VBP104SRDKR, 751-1497-6-ND, 751-VBP104SRCT, 751-1497-6, 751-VBP104SRTR

Manufacturer: Vishay
Win Source Part Number: 902495-VBP104SR
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 940nm 100ns 130° 2-SMD, Z-Bend
Package: 2-SMD, Z-Bend
Package: Reel - TR
Mounting: Surface Mount
Family Name: VBP104
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.40.6050
Other Part Number: 751-1497-2-ND, 751-1497-1-ND, 751-1497-1, 751-1497-2, 751-VBP104SRDKR, 751-1497-6-ND, 751-VBP104SRCT, 751-1497-6, 751-VBP104SRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 902495-VBP104SR
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBP104SR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M - TLE4963-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3904-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details