Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBP104FASR VBP104FASR

Description
Manufacturer: Vishay Win Source Part Number: 902494-VBP104FASR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1495-1, 751-1495-2, 751-1495-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902494-VBP104FASR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1495-1, 751-1495-2, 751-1495-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBP104FASR - 902494-VBP104FASR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBP104FASR
902494-VBP104FASR
Optical Sensors - Optical Sensors - Photodiodes - VBP104FASR 902494-VBP104FASR
Manufacturer: Vishay Win Source Part Number: 902494-VBP104FASR Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Z-Bend Package: 2-SMD, Z-Bend Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1495-1, 751-1495-2, 751-1495-6

Manufacturer: Vishay
Win Source Part Number: 902494-VBP104FASR
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Package: 2-SMD, Z-Bend
Package: Reel - TR
Mounting: Surface Mount
Family Name: VBP104
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.40.6050
Other Part Number: 751-1495-1, 751-1495-2, 751-1495-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 902494-VBP104FASR
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBP104FASR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2333519 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-18
Standards and Certifications RoHS
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W2B6 A3 - TLE493D-W2B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details