Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - VBP104FAS VBP104FAS

Description
Manufacturer: Vishay Win Source Part Number: 902493-VBP104FAS Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1494-2, 751-1494-1, 751-1494-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902493-VBP104FAS Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1494-2, 751-1494-1, 751-1494-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - VBP104FAS - 902493-VBP104FAS - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - VBP104FAS
902493-VBP104FAS
Optical Sensors - Optical Sensors - Photodiodes - VBP104FAS 902493-VBP104FAS
Manufacturer: Vishay Win Source Part Number: 902493-VBP104FAS Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 950nm 100ns 130° 2-SMD, Gull Wing Package: 2-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VBP104 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8541.40.6050 Other Part Number: 751-1494-2, 751-1494-1, 751-1494-6

Manufacturer: Vishay
Win Source Part Number: 902493-VBP104FAS
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 950nm 100ns 130° 2-SMD, Gull Wing
Package: 2-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VBP104
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8541.40.6050
Other Part Number: 751-1494-2, 751-1494-1, 751-1494-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 902493-VBP104FAS
Product Name Optical Sensors - Optical Sensors - Photodiodes - VBP104FAS
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4998P4HALA1 - 1108717-TLE4998P4HALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details