Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 120V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB60120C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60120C-E3/8W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799013-VB60120C-E3/8
Series: TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VB60120C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VB60120C-E3/4W;
Introduction Date: August 31, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 120V 30A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VB60120C-E3/8WGITR-ND | 280-VB60120C-E3/8W | 799013-VB60120C-E3/8W | VB60120C-E3/8W |
| Product Name | Diode Arrays | 30 A 120 V Diode and Rectifier | Diodes, Rectifiers - Arrays - VB60120C-E3/8W | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK | |
| RoHS Compliant | RoHS | |||
| IO | 30 amps |