Vishay Intertechnology, Inc. Diode Arrays VB40170C-E3/8W

Description
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VB40170C-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB40170C-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky 40A 170V Diode and Rectifier - 280-VB40170C-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40A 170V Diode and Rectifier
280-VB40170C-E3/8W
Schottky 40A 170V Diode and Rectifier 280-VB40170C-E3/8W
Schottky Diodes & Rectifiers 40A 170V TrenchMOS Product overview: VB40170C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 170V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB40170C-E3/8W can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40A 170V TrenchMOS Product overview: VB40170C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 170V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 170V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB40170C-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VB40170C-E3/8W - 138912-VB40170C-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VB40170C-E3/8W
138912-VB40170C-E3/8W
Diodes, Rectifiers - Arrays - VB40170C-E3/8W 138912-VB40170C-E3/8W
Manufacturer: Vishay Win Source Part Number: 138912-VB40170C-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 20A Current - Reverse Leakage @ Vr: 250μA @ 170V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138912-VB40170C-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 20A
Current - Reverse Leakage @ Vr: 250μA @ 170V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Rectifier, Comn Cthd, 40A, 170V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 46W3191 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Comn Cthd, 40A, 170V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
46W3191
Schottky Rectifier, Comn Cthd, 40A, 170V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 46W3191
SCHOTTKY RECTIFIER, COMN CTHD, 40A, 170V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMN CTHD, 40A, 170V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB40170C-E3/8W
Schottky Diodes & Rectifiers VB40170C-E3/8W
Schottky Diodes & Rectifiers 40A 170V TrenchMOS

Schottky Diodes & Rectifiers 40A 170V TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB40170C-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB40170C-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB40170C-E3/8W
DIODE ARR SCHOT 170V 20A TO263AB

DIODE ARR SCHOT 170V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number VB40170C-E3/8WGITR-ND 280-VB40170C-E3/8W 138912-VB40170C-E3/8W 46W3191 VB40170C-E3/8W VB40170C-E3/8W
Product Name Diode Arrays Schottky 40A 170V Diode and Rectifier Diodes, Rectifiers - Arrays - VB40170C-E3/8W Schottky Rectifier, Comn Cthd, 40A, 170V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel TO-263AB TO-263AB TO-263AB-3 D2PAK
RoHS Compliant RoHS RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers