Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 150V 20A TO263AB Product overview: VB40150C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VB40150C-E3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279100-VB40150C-E3/
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.43V at 20A
Current - Reverse Leakage at Vr: 250μA at 150V
Schottky Diodes & Rectifiers 40 Amp 150 Volt Dual TrenchMOS
DIODE ARR SCHOT 150V 20A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VB40150C-E3/4WGI-ND | 286-VB40150C-E3/4W | 1279100-VB40150C-E3/4W | VB40150C-E3/4W | VB40150C-E3/4W |
| Product Name | Diode Arrays | 150V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - VB40150C-E3/4W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2PAK; D2PAK (TO-263AB) | D2PAK | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |