Diode Array 1 Pair Common Cathode Schottky 120V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 40A,120V,TRENCH SKY RECT.
DIODE ARR SCHOT 120V 20A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VB40120C-M3/8W-ND | VB40120C-M3/8W | VB40120C-M3/8W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |