Manufacturer: Vishay
Win Source Part Number: 091635-VB40120C-E3/8
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 120V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 120V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 20 A, 120 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VB40120C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB40120C-E3/8W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40 Amp 120 Volt
DIODE ARR SCHOT 120V 20A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 091635-VB40120C-E3/8W | VB40120C-E3/8WGITR-ND | 280-VB40120C-E3/8W | VB40120C-E3/8W | VB40120C-E3/8W |
| Product Name | Diodes, Rectifiers - Arrays - VB40120C-E3/8W | Diode Arrays | 20 A 120 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.8800 volts | 0.8800 volts | |||
| VR | 120 volts | ||||
| IR | 0.5000 mA |