Vishay Precision Group Schottky Diodes & Rectifiers VB40100C-E3/8W

Description
Diode Schottky 100V 40A
Request a Quote Datasheet
Description
Diode Schottky 100V 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8184392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184392
Schottky Diodes & Rectifiers 8184392
Diode Schottky 100V 40A

Diode Schottky 100V 40A

Supplier's Site
Schottky Diodes & Rectifiers - 8184392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184392P
Schottky Diodes & Rectifiers 8184392P
Diode Schottky 100V 40A

Diode Schottky 100V 40A

Supplier's Site
Schottky Diodes & Rectifiers - 9194331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9194331
Schottky Diodes & Rectifiers 9194331
Diode Schottky 100V 40A

Diode Schottky 100V 40A

Supplier's Site
Diode Arrays - VB40100C-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB40100C-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB40100C-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VB40100C-E3/8W - 133166-VB40100C-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VB40100C-E3/8W
133166-VB40100C-E3/8W
Diodes, Rectifiers - Arrays - VB40100C-E3/8W 133166-VB40100C-E3/8W
Manufacturer: Vishay Win Source Part Number: 133166-VB40100C-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 133166-VB40100C-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 20A 100V Diode and Rectifier - 280-VB40100C-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 100V Diode and Rectifier
280-VB40100C-E3/8W
SMD 20A 100V Diode and Rectifier 280-VB40100C-E3/8W
20A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB40100C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB40100C-E3/8W can be used for catalog matching and distributor lookup.

20A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB40100C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 20A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB40100C-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB40100C-E3/8W
Schottky Diodes & Rectifiers VB40100C-E3/8W
Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 40 Amp 100 Volt Dual TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB40100C-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB40100C-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB40100C-E3/8W
DIODE ARR SCHOT 100V 20A TO263AB

DIODE ARR SCHOT 100V 20A TO263AB

Supplier's Site
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3931
Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3931
SCHOTTKY RECT, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 8184392 8184392P VB40100C-E3/8WGIDKR-ND 133166-VB40100C-E3/8W 280-VB40100C-E3/8W VB40100C-E3/8W VB40100C-E3/8W 60AC3931
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - VB40100C-E3/8W SMD 20A 100V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky
Package D2PAK; D2pak (to-263) TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB Tape and Reel D2PAK; D2PAK (TO-263AB) D2PAK TO-263AB
RoHS Compliant RoHS RoHS RoHS RoHS
Arrangement Common Catode Common Catode
Diode Type Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data