Vishay Precision Group Schottky Rectifier Common Cathode 40A To-263Ab; Repetitive Peak Reverse Voltage Vishay VB40100C-E3/4W.

Description
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier Common Cathode 40A To-263Ab; Repetitive Peak Reverse Voltage Vishay - 28AC5517 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 40A To-263Ab; Repetitive Peak Reverse Voltage Vishay
28AC5517
Schottky Rectifier Common Cathode 40A To-263Ab; Repetitive Peak Reverse Voltage Vishay 28AC5517
SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 40A TO-263AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:730mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 28AC5517
Product Name Schottky Rectifier Common Cathode 40A To-263Ab; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package TO-263AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 10 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1333329 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details