Diode Schottky 120V 30A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 120V 30A TO263AB Product overview: VB30120S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30120S-E3/8W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279089-VB30120S-E3/
Series: TMBS
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VB30120S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): VB30120S-M3/8W; VB30120S-E3/4W;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS
DIODE SCHOTTKY 120V 30A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | VB30120S-E3/8W-ND | 280-VB30120S-E3/8W | 1279089-VB30120S-E3/8W | VB30120S-E3/8W | VB30120S-E3/8W |
| Product Name | Single Diodes | Schottky 120V 30A Diode and Rectifier | Diodes, Rectifiers - Single - VB30120S-E3/8W | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Tape and Reel | D2PAK; D2PAK (TO-263AB) | D2PAK | ||
| RoHS Compliant | RoHS |