Vishay Precision Group SMD 30A 100V Diode and Rectifier VB30100S-E3/8W

Description
30A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB30100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30100S-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB30100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30100S-E3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30A 100V Diode and Rectifier - 280-VB30100S-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30A 100V Diode and Rectifier
280-VB30100S-E3/8W
SMD 30A 100V Diode and Rectifier 280-VB30100S-E3/8W
30A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB30100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30100S-E3/8W can be used for catalog matching and distributor lookup.

30A 100V Rectifier Diode, TO-263AB, Surface Mount Product overview: VB30100S-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30100S-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VB30100S-E3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB30100S-E3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VB30100S-E3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VB30100S-E3/8W - 130990-VB30100S-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VB30100S-E3/8W
130990-VB30100S-E3/8W
Diodes, Rectifiers - Single - VB30100S-E3/8W 130990-VB30100S-E3/8W
Manufacturer: Vishay Win Source Part Number: 130990-VB30100S-E3/8 W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: VB30100S Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VB30100S-M3/4W; VB30100S-M3/8W; VB30100S-E3; VB30100S-E3/4W; Introduction Date: August 23, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 130990-VB30100S-E3/8W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Family Name: VB30100S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VB30100S-M3/4W; VB30100S-M3/8W; VB30100S-E3; VB30100S-E3/4W;
Introduction Date: August 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Power Management, Industrial

Buy Now Datasheet
DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R - 70217676 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R
70217676
DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R 70217676
DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R

DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VB30100S-E3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB30100S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB30100S-E3/8W
DIODE SCHOTTKY 100V 30A TO263AB

DIODE SCHOTTKY 100V 30A TO263AB

Supplier's Site
Schottky Rectifier, 30A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 38M9551 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
38M9551
Schottky Rectifier, 30A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 38M9551
SCHOTTKY RECTIFIER, 30A, 100V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:780mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30A, 100V, TO-263AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:780mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 30A, 100V, To-263Ab-2; Repetitive Peak Reverse Voltage Vishay - 05W7009 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30A, 100V, To-263Ab-2; Repetitive Peak Reverse Voltage Vishay
05W7009
Diode, Schottky, 30A, 100V, To-263Ab-2; Repetitive Peak Reverse Voltage Vishay 05W7009
DIODE, SCHOTTKY, 30A, 100V, TO-263AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:910mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 30A, 100V, TO-263AB-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:2Pins; Forward Voltage Max:910mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB30100S-E3/8W
Schottky Diodes & Rectifiers VB30100S-E3/8W
Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-VB30100S-E3/8W VB30100S-E3/8WGITR-ND 130990-VB30100S-E3/8W 70217676 VB30100S-E3/8W 38M9551 05W7009 VB30100S-E3/8W
Product Name SMD 30A 100V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VB30100S-E3/8W DIODE SCHOTTKY 100V 30A 3-PIN (2+TAB) TO-263AB T/R Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 30A, 100V, To-263Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 30A, 100V, To-263Ab-2; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Package Tape and Reel TO-263AB D2PAK TO-263AB TO-263AB D2PAK; D2PAK (TO-263AB)
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data